Hubbell Wiring Device-Kellems Locking Device Receptacle L530-RR

Description
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; RED COLOR; L5-30R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESIST
Datasheet
Description
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; RED COLOR; L5-30R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESIST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L530-RR - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
L530-RR
Locking Device Receptacle L530-RR
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; RED COLOR; L5-30R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESIST

SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; RED COLOR; L5-30R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESIST

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L530-RR
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight 15° Angled Receptacle - F32S18A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers