Hubbell Wiring Device-Kellems Locking Device Receptacle L530-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L5-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER;
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L5-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L530-R - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
L530-R
Locking Device Receptacle L530-R
SINGLE LOCKING TYPE; NYLON MATERIAL; L5-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER;

SINGLE LOCKING TYPE; NYLON MATERIAL; L5-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER;

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L530-R
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15 Amp Tamper Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2011 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
10A Chinese Panel Mount Socket - 88040260 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; GB 2099.1, GB 1002
View Details
IP44 Splashproof Box Inlet - G31S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers