Hubbell Wiring Device-Kellems Locking Device Plug L530-PGCM

Description
GROUND CONTINUITY MONITORING TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPAC
Datasheet
Description
GROUND CONTINUITY MONITORING TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L530-PGCM - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
L530-PGCM
Locking Device Plug L530-PGCM
GROUND CONTINUITY MONITORING TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPAC

GROUND CONTINUITY MONITORING TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPAC

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L530-PGCM
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Australia AU1-10R AS 3112 Snap-in AC Power Outlet - 741W-E/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
AC Power Entry Modules - 1679082 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Screw; Screw Terminal
View Details
3 Outlets Polarized Grounding Adapter, 2-Prong to 3-Prong Ivory - 5506 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details