Hubbell Wiring Device-Kellems Locking Device Receptacle L520-RR

Description
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; RED COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESIST
Datasheet
Description
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; RED COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESIST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L520-RR - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
L520-RR
Locking Device Receptacle L520-RR
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; RED COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESIST

SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; RED COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESIST

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L520-RR
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 1385674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight 15° Angled Receptacle - F42S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
NEMA L5-15 Plug - 88020250 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L5-15
View Details