Hubbell Wiring Device-Kellems Locking Device Receptacle L520-RBL

Description
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; BLUE COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESIS
Datasheet
Description
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; BLUE COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESIS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L520-RBL - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
L520-RBL
Locking Device Receptacle L520-RBL
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; BLUE COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESIS

SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; BLUE COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESIS

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L520-RBL
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6897-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Plug In Timers - 1785369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details