Hubbell Wiring Device-Kellems Locking Device Plug L520-PGCMY

Description
NYLON MATERIAL; BLACK/WHITE COLOR; L5-20P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.225 TO 0.75 INCH CORD SIZE; TURNLO
Datasheet
Description
NYLON MATERIAL; BLACK/WHITE COLOR; L5-20P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.225 TO 0.75 INCH CORD SIZE; TURNLO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L520-PGCMY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
L520-PGCMY
Locking Device Plug L520-PGCMY
NYLON MATERIAL; BLACK/WHITE COLOR; L5-20P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.225 TO 0.75 INCH CORD SIZE; TURNLO

NYLON MATERIAL; BLACK/WHITE COLOR; L5-20P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.225 TO 0.75 INCH CORD SIZE; TURNLO

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L520-PGCMY
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1561000 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
Power Entry Modules - 1-6609104-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
2 suppliers
Plug In Timers - 1785372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details