Hubbell Wiring Device-Kellems Locking Flanged Receptacle Outlet L520-FO

Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - L520-FO - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Receptacle Outlet
L520-FO
Locking Flanged Receptacle Outlet L520-FO
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L520-FO
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Flange
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
16A/250V Swiss Splash Resistant Socket - 88011030 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 23
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP67 Watertight Straight Receptacle - F51S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers