Hubbell Wiring Device-Kellems Locking Device Plug L515-PGCMAN

Description
GROUND CONTINUITY MONITORING, ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT;
Datasheet
Description
GROUND CONTINUITY MONITORING, ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L515-PGCMAN - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
L515-PGCMAN
Locking Device Plug L515-PGCMAN
GROUND CONTINUITY MONITORING, ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT;

GROUND CONTINUITY MONITORING, ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT;

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L515-PGCMAN
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC Appliance Inlet C22 for hot Conditions, with Filter for high Temperatures, front side Mounting - C22F - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
Industrial Power Connectors - 1254438 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details