Hubbell Wiring Device-Kellems Locking Flanged Receptacle Outlet L3720-FO

Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L24-20R CONFIGURATION; 3 WIRE(S); CSA APPROVAL; 347 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L24-20R CONFIGURATION; 3 WIRE(S); CSA APPROVAL; 347 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - L3720-FO - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Receptacle Outlet
L3720-FO
Locking Flanged Receptacle Outlet L3720-FO
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L24-20R CONFIGURATION; 3 WIRE(S); CSA APPROVAL; 347 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L24-20R CONFIGURATION; 3 WIRE(S); CSA APPROVAL; 347 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L3720-FO
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Mounting Style Flange
Standards / Certifications CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 4303.2036.11 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details