Hubbell Wiring Device-Kellems Locking Flanged Male Base Inlet L2330-FI

Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L23-30P CONFIGURATION; 5 WIRE(S); UL 498, CSA C22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L23-30P CONFIGURATION; 5 WIRE(S); UL 498, CSA C22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - L2330-FI - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Male Base Inlet
L2330-FI
Locking Flanged Male Base Inlet L2330-FI
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L23-30P CONFIGURATION; 5 WIRE(S); UL 498, CSA C22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L23-30P CONFIGURATION; 5 WIRE(S); UL 498, CSA C22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L2330-FI
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Mounting Style Flange
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 4303.1064 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details
Plug In Timers - 1785375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details