Hubbell Wiring Device-Kellems Locking Device Receptacle L2130-RRED

Description
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; RED COLOR; L21-30R CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 120/208 VAC 3-PHASE VOLTAGE RATING; STRAP, SCREW MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); IMPACT RESISTANT; BA
Datasheet
Description
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; RED COLOR; L21-30R CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 120/208 VAC 3-PHASE VOLTAGE RATING; STRAP, SCREW MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); IMPACT RESISTANT; BA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L2130-RRED - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
L2130-RRED
Locking Device Receptacle L2130-RRED
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; RED COLOR; L21-30R CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 120/208 VAC 3-PHASE VOLTAGE RATING; STRAP, SCREW MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); IMPACT RESISTANT; BA

SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; RED COLOR; L21-30R CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 120/208 VAC 3-PHASE VOLTAGE RATING; STRAP, SCREW MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); IMPACT RESISTANT; BA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L2130-RRED
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug In Timers - 2105680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Voltage Rating 230 volts
View Details
Outlet/Handy Box -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Receptacle
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details