Hubbell Wiring Device-Kellems Locking Device Receptacle L2130-RBL

Description
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; BLUE COLOR; L21-30R CONFIGURATION; 5 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 120/208 VAC 3-PHASE VOLTAGE RATING; STRAP, SCREW MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S);
Datasheet
Description
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; BLUE COLOR; L21-30R CONFIGURATION; 5 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 120/208 VAC 3-PHASE VOLTAGE RATING; STRAP, SCREW MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S);
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L2130-RBL - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
L2130-RBL
Locking Device Receptacle L2130-RBL
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; BLUE COLOR; L21-30R CONFIGURATION; 5 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 120/208 VAC 3-PHASE VOLTAGE RATING; STRAP, SCREW MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S);

SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; BLUE COLOR; L21-30R CONFIGURATION; 5 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 120/208 VAC 3-PHASE VOLTAGE RATING; STRAP, SCREW MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S);

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L2130-RBL
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Angled Israeli Cable Connector - 88040240 - Interpower
Specs
Power Type AC Power Connector
Configuration Other; SI 32
Country Selection Israel
View Details
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C20 Snap-in AC Power Inlet with Solder Terminals - 745W-15/05 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers