Hubbell Wiring Device-Kellems Locking Device Plug L2130-PBK

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; L21-30P CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLI
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; L21-30P CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L2130-PBK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
L2130-PBK
Locking Device Plug L2130-PBK
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; L21-30P CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLI

POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; L21-30P CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L2130-PBK
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1415 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Industrial Power Connectors - 1254458 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Grounding 4-Prong Plug Changeable Blade, 30/50 Amp 125/250 Volt 14-30P/14-50P - S143050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details