Hubbell Wiring Device-Kellems Locking Device Connector L2120-C

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L21-20R CONFIGURATION; 5 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZ
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L21-20R CONFIGURATION; 5 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L2120-C - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
L2120-C
Locking Device Connector L2120-C
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L21-20R CONFIGURATION; 5 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZ

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L21-20R CONFIGURATION; 5 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZ

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L2120-C
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20 Hospital Grade Plug - 88030390 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-20
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Power Entry Modules - 1-6609106-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-6815-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers