Hubbell Wiring Device-Kellems Locking Device Receptacle L2030-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L20-30R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L20-30R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L2030-R - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
L2030-R
Locking Device Receptacle L2030-R
SINGLE LOCKING TYPE; NYLON MATERIAL; L20-30R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH

SINGLE LOCKING TYPE; NYLON MATERIAL; L20-30R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L2030-R
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Locking Outlet, 20 Amp 125 Volt/250 Volt L14-20R - L1420RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details