Hubbell Wiring Device-Kellems Locking Device Connector L2030-C

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L20-30R CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R]
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L20-30R CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R]
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L2030-C - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
L2030-C
Locking Device Connector L2030-C
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L20-30R CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R]

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L20-30R CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R]

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L2030-C
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL
Type / Features Locking
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Angled Inlet - A42S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Industrial Power Connectors - 1466493 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Receptacle; Industrial Power Connectors
Mounting Style Cable; Cable mount
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details