Hubbell Wiring Device-Kellems Locking Flanged Male Base Inlet L2020-FI

Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L20-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6;
Datasheet
Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L20-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - L2020-FI - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Male Base Inlet
L2020-FI
Locking Flanged Male Base Inlet L2020-FI
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L20-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6;

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L20-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6;

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L2020-FI
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Mounting Style Flange
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Industrial Power Connectors - 1254379 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-V1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details