Hubbell Wiring Device-Kellems Locking Device Receptacle L1930-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L19-30R CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAME
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L19-30R CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAME
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L1930-R - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
L1930-R
Locking Device Receptacle L1930-R
SINGLE LOCKING TYPE; NYLON MATERIAL; L19-30R CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAME

SINGLE LOCKING TYPE; NYLON MATERIAL; L19-30R CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAME

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L1930-R
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 1385676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
AC Power Entry Modules - 3-103-780 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
IP44 Splashproof 15° Angled Receptacle - F32S13A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-B2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details