Hubbell Wiring Device-Kellems Locking Device Receptacle L1920-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L19-20R CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC596 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L19-20R CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC596 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L1920-R - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
L1920-R
Locking Device Receptacle L1920-R
SINGLE LOCKING TYPE; NYLON MATERIAL; L19-20R CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC596 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE

SINGLE LOCKING TYPE; NYLON MATERIAL; L19-20R CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC596 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L1920-R
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Plug In Timers - 1785375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details