Hubbell Wiring Device-Kellems Locking Device Plug L1920-P

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L19-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] B
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L19-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L1920-P - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
L1920-P
Locking Device Plug L1920-P
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L19-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] B

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L19-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] B

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L1920-P
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Angled Inlet - A52S76A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Rectangular Power Connectors - 1-172156-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
Lighting Connectors - 1369900 - RS Components, Ltd.
Specs
Device Type Plug; Lighting Connectors
Mounting Style Panel; Panel mount
Termination Types Screw; Screw
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details