Hubbell Wiring Device-Kellems Locking Device Receptacle L1630-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L16-30R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER D
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L16-30R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L1630-R - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
L1630-R
Locking Device Receptacle L1630-R
SINGLE LOCKING TYPE; NYLON MATERIAL; L16-30R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER D

SINGLE LOCKING TYPE; NYLON MATERIAL; L16-30R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L1630-R
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
20 Amp Duplex Outlet, Side Wire, Residential Grade - 2002A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
13A/250V White UK/Ireland Panel Mount Socket - 88010621 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363-2
View Details
IP44 Splashproof Straight Receptacle - F32S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details