Hubbell Wiring Device-Kellems Locking Device Receptacle L1620-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L16-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER D
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L16-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L1620-R - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
L1620-R
Locking Device Receptacle L1620-R
SINGLE LOCKING TYPE; NYLON MATERIAL; L16-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER D

SINGLE LOCKING TYPE; NYLON MATERIAL; L16-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L1620-R
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Italian Black 16A/250VAC Socket - 88052050 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
AC Power Plugs & Receptacles - G43.25 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
View Details