Hubbell Wiring Device-Kellems Locking Device Connector L1620-C

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L16-20R CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLO
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L16-20R CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L1620-C - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
L1620-C
Locking Device Connector L1620-C
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L16-20R CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLO

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L16-20R CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLO

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L1620-C
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-119-053-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Panel
View Details
Plug In Timers - 1785369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details