Hubbell Wiring Device-Kellems Locking Device Plug L1530-P

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L15-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICA
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L15-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L1530-P - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
L1530-P
Locking Device Plug L1530-P
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L15-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICA

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L15-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L1530-P
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IEC 60320 C24 Screw Mount Power Inlet - 83030500 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details