Hubbell Wiring Device-Kellems Locking Device Plug L1520-P

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L15-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICA
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L15-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L1520-P - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
L1520-P
Locking Device Plug L1520-P
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L15-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICA

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L15-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L1520-P
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Industrial Power Connectors - 1254468 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 22kW (30Hp) Power Module - 25-PM1-E032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details