Hubbell Wiring Device-Kellems Locking Device Connector L1520-C

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L15-20R CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLO
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L15-20R CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L1520-C - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
L1520-C
Locking Device Connector L1520-C
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L15-20R CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLO

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L15-20R CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLO

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L1520-C
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 427830 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Industrial Power Connectors
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-V2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details