NYLON MATERIAL; BLACK/WHITE COLOR; L14-30P CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNL
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | L1430-PGCMY |
| Product Name | Locking Device Plug |
| Power Type | AC Power Connector |
| Device Type | Plug |
| Standards / Certifications | UL |
| Type / Features | Locking |