Hubbell Wiring Device-Kellems Locking Device Connector L1430-CGCMY

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L14-30R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US) APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, HEAVY DUTY; 0.225 TO 1.15
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L14-30R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US) APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, HEAVY DUTY; 0.225 TO 1.15
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L1430-CGCMY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
L1430-CGCMY
Locking Device Connector L1430-CGCMY
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L14-30R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US) APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, HEAVY DUTY; 0.225 TO 1.15

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L14-30R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US) APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, HEAVY DUTY; 0.225 TO 1.15

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L1430-CGCMY
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL
Type / Features Locking
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - CCM1671-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6798-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers