Hubbell Wiring Device-Kellems Locking Device Connector L1430-C

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L14-30R CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R]
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L14-30R CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R]
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L1430-C - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
L1430-C
Locking Device Connector L1430-C
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L14-30R CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R]

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L14-30R CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R]

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L1430-C
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 3-101-205 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Plug In Timers - 2105680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Voltage Rating 230 volts
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details