Hubbell Wiring Device-Kellems Locking Device Receptacle L1420-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L14-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAME
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L14-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAME
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L1420-R - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
L1420-R
Locking Device Receptacle L1420-R
SINGLE LOCKING TYPE; NYLON MATERIAL; L14-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAME

SINGLE LOCKING TYPE; NYLON MATERIAL; L14-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAME

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L1420-R
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM2-D017 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Small Box Receptacle - D42S01A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers