Hubbell Wiring Device-Kellems Locking Device Plug L1420-P

Description
NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L14-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VOLT AC VOLTAGE RATING; 20 AMP CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE
Datasheet
Description
NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L14-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VOLT AC VOLTAGE RATING; 20 AMP CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L1420-P - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
L1420-P
Locking Device Plug L1420-P
NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L14-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VOLT AC VOLTAGE RATING; 20 AMP CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE

NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L14-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VOLT AC VOLTAGE RATING; 20 AMP CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L1420-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Connector - K43.51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Backplane Power Connectors - 4-1775099-5 - TE Connectivity
Specs
Device Type Plug
Applications Residential
Mounting Style PCB
View Details
Industrial Power Connectors - 1365688 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details