Hubbell Wiring Device-Kellems Locking Flanged Receptacle Outlet L1420-FO

Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L14-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L14-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - L1420-FO - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Receptacle Outlet
L1420-FO
Locking Flanged Receptacle Outlet L1420-FO
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L14-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L14-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L1420-FO
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Flange
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 202757-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
New energy industry connector - New Energy Series - BEXKOM Electronics Co., Ltd.
Specs
Device Type Plug (optional feature); Receptacle (optional feature)
Applications Commercial; Industrial
Mounting Style Panel (optional feature); Cable (optional feature)
View Details
IEC 60320 C8 Screw Mount Low Current Inlet with Solder Terminals - 770W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details