Hubbell Wiring Device-Kellems Locking Device Connector L1420-CGCM

Description
GROUND CONTINUITY MONITORING, HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L14-20R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CHEMICAL RESISTANT, I
Datasheet
Description
GROUND CONTINUITY MONITORING, HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L14-20R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CHEMICAL RESISTANT, I
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L1420-CGCM - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
L1420-CGCM
Locking Device Connector L1420-CGCM
GROUND CONTINUITY MONITORING, HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L14-20R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CHEMICAL RESISTANT, I

GROUND CONTINUITY MONITORING, HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L14-20R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CHEMICAL RESISTANT, I

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L1420-CGCM
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL
Type / Features Locking
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Plug In Timers - 1785369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details