Hubbell Wiring Device-Kellems Locking Device Plug L1330-P

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L13-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APP
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L13-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L1330-P - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
L1330-P
Locking Device Plug L1330-P
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L13-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APP

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L13-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APP

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L1330-P
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254378 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details