Hubbell Wiring Device-Kellems Locking Flanged Receptacle Outlet L1330-FO

Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L13-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L13-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - L1330-FO - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Receptacle Outlet
L1330-FO
Locking Flanged Receptacle Outlet L1330-FO
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L13-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L13-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L1330-FO
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Flange
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug In Timers - 1716224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Kinetix 6200/6500 Axis Module - 2094-BM01-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details