Hubbell Wiring Device-Kellems Locking Device Receptacle L1230-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L12-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DI
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L12-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L1230-R - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
L1230-R
Locking Device Receptacle L1230-R
SINGLE LOCKING TYPE; NYLON MATERIAL; L12-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DI

SINGLE LOCKING TYPE; NYLON MATERIAL; L12-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L1230-R
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2614.03 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
45W In-Wall 2C USB Charger Outlet, 20 Amp Duplex Tamper Resistant Receptacle - ERU2545CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Mounting Style Wall / Box
View Details
Circular Power Connectors - 1977885-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details