Hubbell Wiring Device-Kellems Locking Device Connector L1030-C

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L10-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596 APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R]
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L10-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596 APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R]
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L1030-C - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
L1030-C
Locking Device Connector L1030-C
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L10-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596 APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R]

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L10-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596 APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R]

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L1030-C
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL
Type / Features Locking
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1466493 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Receptacle; Industrial Power Connectors
Mounting Style Cable; Cable mount
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM2-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details