Hubbell Electrical Products Outdoor Wall Light KWPP150

Description
FACTORY LIGHT, PARKING LIGHT, PERIMETER, SECURITY LIGHT TYPE 14-1/2 INCH L X 7-1/8 INCH W X 14 INCH H SIZE ELECTROSTATICALLY APPLIED BRONZE POWDER COATED FINISH CSA (CANADA AND US) APPROVAL YES LAMP INCLUDED METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 60 HZ LAMP/BALLAST VOLTAGE PRISMATIC BOROSILICATE GLASS REFRACTOR/LENS TYPE CERTILITE[R] BRAND ENCLOSURE CLASS I, DIV 2/NEMA 4X KWP MODEL
Datasheet
Description
FACTORY LIGHT, PARKING LIGHT, PERIMETER, SECURITY LIGHT TYPE 14-1/2 INCH L X 7-1/8 INCH W X 14 INCH H SIZE ELECTROSTATICALLY APPLIED BRONZE POWDER COATED FINISH CSA (CANADA AND US) APPROVAL YES LAMP INCLUDED METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 60 HZ LAMP/BALLAST VOLTAGE PRISMATIC BOROSILICATE GLASS REFRACTOR/LENS TYPE CERTILITE[R] BRAND ENCLOSURE CLASS I, DIV 2/NEMA 4X KWP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - KWPP150 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Outdoor Wall Light
KWPP150
Outdoor Wall Light KWPP150
FACTORY LIGHT, PARKING LIGHT, PERIMETER, SECURITY LIGHT TYPE 14-1/2 INCH L X 7-1/8 INCH W X 14 INCH H SIZE ELECTROSTATICALLY APPLIED BRONZE POWDER COATED FINISH CSA (CANADA AND US) APPROVAL YES LAMP INCLUDED METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 60 HZ LAMP/BALLAST VOLTAGE PRISMATIC BOROSILICATE GLASS REFRACTOR/LENS TYPE CERTILITE[R] BRAND ENCLOSURE CLASS I, DIV 2/NEMA 4X KWP MODEL
  • FACTORY LIGHT, PARKING LIGHT, PERIMETER, SECURITY LIGHT TYPE
  • 14-1/2 INCH L X 7-1/8 INCH W X 14 INCH H SIZE
  • ELECTROSTATICALLY APPLIED BRONZE POWDER COATED FINISH
  • CSA (CANADA AND US) APPROVAL
  • YES LAMP INCLUDED
  • METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 VAC AT 60 HZ LAMP/BALLAST VOLTAGE
  • PRISMATIC BOROSILICATE GLASS REFRACTOR/LENS TYPE
  • CERTILITE[R] BRAND
  • ENCLOSURE CLASS I, DIV 2/NEMA 4X
  • KWP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number KWPP150
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details