Hubbell Wiring Device-Kellems Modular Jack KSSV-LA

Description
KEYSTONE TYPE; LIGHT ALMOND COLOR; S-VIDEO, 4-PIN DIN TO 110 TERMINATION CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.55 INCH W X 1.08 INCH D X 0.63 INCH H
Datasheet
Description
KEYSTONE TYPE; LIGHT ALMOND COLOR; S-VIDEO, 4-PIN DIN TO 110 TERMINATION CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.55 INCH W X 1.08 INCH D X 0.63 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - KSSV-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Modular Jack
KSSV-LA
Modular Jack KSSV-LA
KEYSTONE TYPE; LIGHT ALMOND COLOR; S-VIDEO, 4-PIN DIN TO 110 TERMINATION CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.55 INCH W X 1.08 INCH D X 0.63 INCH H

KEYSTONE TYPE; LIGHT ALMOND COLOR; S-VIDEO, 4-PIN DIN TO 110 TERMINATION CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.55 INCH W X 1.08 INCH D X 0.63 INCH H

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Electrical Connectors
Product Number KSSV-LA
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8009A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details