KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; LIGHT ALMOND COLOR; ST MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.67 INCH W X 1.65 INCH D X 0.84 INCH H
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | KSST-LA |
| Product Name | Modular Jack |
| Connector Type | Modular Connector and RJ Connector |