Hubbell Wiring Device-Kellems Modular Jack KSSC-I

Description
KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; IVORY COLOR; SC MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H
Datasheet
Description
KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; IVORY COLOR; SC MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - KSSC-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Modular Jack
KSSC-I
Modular Jack KSSC-I
KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; IVORY COLOR; SC MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H

KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; IVORY COLOR; SC MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Electrical Connectors
Product Number KSSC-I
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221T10V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers