Hubbell Wiring Device-Kellems Modular Jack KS88-W

Description
MODULAR TYPE; WHITE COLOR; SNAP-IN CONNECTION TYPE; RJ45 CONFIGURATION; WALL PLATE MOUNTING; 5E CATEGORY; USED ON KEYSTONE WALL PLATE; KS88 MODEL
Datasheet
Description
MODULAR TYPE; WHITE COLOR; SNAP-IN CONNECTION TYPE; RJ45 CONFIGURATION; WALL PLATE MOUNTING; 5E CATEGORY; USED ON KEYSTONE WALL PLATE; KS88 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - KS88-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Modular Jack
KS88-W
Modular Jack KS88-W
MODULAR TYPE; WHITE COLOR; SNAP-IN CONNECTION TYPE; RJ45 CONFIGURATION; WALL PLATE MOUNTING; 5E CATEGORY; USED ON KEYSTONE WALL PLATE; KS88 MODEL

MODULAR TYPE; WHITE COLOR; SNAP-IN CONNECTION TYPE; RJ45 CONFIGURATION; WALL PLATE MOUNTING; 5E CATEGORY; USED ON KEYSTONE WALL PLATE; KS88 MODEL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Electrical Connectors
Product Number KS88-W
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Straight Plug - 111161 - PIC Wire & Cable
Specs
Geometry Straight
View Details