Hubbell Incorporated Fiber Optic Patch Cord KLCDFP50GM05YL

Description
5 M ROHS APPROVAL FIBER NETWORK, FIBER AND CROSS CONNECTION APPLICATION DUPLEX STYLE MULTIMODE FIBER TYPE ZIRCONIA FERRULE MATERIAL LC CONNECTOR AT ONE END LC CONNECTOR AT OTHER END OPTICHANNEL[TM] BRAND COLOR YELLOW
Datasheet
Description
5 M ROHS APPROVAL FIBER NETWORK, FIBER AND CROSS CONNECTION APPLICATION DUPLEX STYLE MULTIMODE FIBER TYPE ZIRCONIA FERRULE MATERIAL LC CONNECTOR AT ONE END LC CONNECTOR AT OTHER END OPTICHANNEL[TM] BRAND COLOR YELLOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - KLCDFP50GM05YL - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
KLCDFP50GM05YL
Fiber Optic Patch Cord KLCDFP50GM05YL
5 M ROHS APPROVAL FIBER NETWORK, FIBER AND CROSS CONNECTION APPLICATION DUPLEX STYLE MULTIMODE FIBER TYPE ZIRCONIA FERRULE MATERIAL LC CONNECTOR AT ONE END LC CONNECTOR AT OTHER END OPTICHANNEL[TM] BRAND COLOR YELLOW
  • 5 M
  • ROHS APPROVAL
  • FIBER NETWORK, FIBER AND CROSS CONNECTION APPLICATION
  • DUPLEX STYLE
  • MULTIMODE FIBER TYPE
  • ZIRCONIA FERRULE MATERIAL
  • LC CONNECTOR AT ONE END
  • LC CONNECTOR AT OTHER END
  • OPTICHANNEL[TM] BRAND
  • COLOR YELLOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number KLCDFP50GM05YL
Product Name Fiber Optic Patch Cord
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male DIL 26 AWG Cable Assembly, 60mm, double-end, Screw-Lok Panel Mount - G125-MC12005M2-0060M2 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q1053-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details