Hubbell Electrical Products Floodlight Fixture KFS400SS

Description
20.2 INCH W X 8.6 INCH D X 25.2 INCH H SIZE UL, CSA APPROVAL YOKE MOUNTING QUAD BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE 16 GAUGE 316 STAINLESS STEEL HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6, 118 DEG X 118 DEG DISTRIBUTION/BEAM SPREAD NUMBER OF LAMPS 1 APPLICATION WET LOCATION KFS MODEL
Datasheet
Description
20.2 INCH W X 8.6 INCH D X 25.2 INCH H SIZE UL, CSA APPROVAL YOKE MOUNTING QUAD BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE 16 GAUGE 316 STAINLESS STEEL HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6, 118 DEG X 118 DEG DISTRIBUTION/BEAM SPREAD NUMBER OF LAMPS 1 APPLICATION WET LOCATION KFS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - KFS400SS - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floodlight Fixture
KFS400SS
Floodlight Fixture KFS400SS
20.2 INCH W X 8.6 INCH D X 25.2 INCH H SIZE UL, CSA APPROVAL YOKE MOUNTING QUAD BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE 16 GAUGE 316 STAINLESS STEEL HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6, 118 DEG X 118 DEG DISTRIBUTION/BEAM SPREAD NUMBER OF LAMPS 1 APPLICATION WET LOCATION KFS MODEL
  • 20.2 INCH W X 8.6 INCH D X 25.2 INCH H SIZE
  • UL, CSA APPROVAL
  • YOKE MOUNTING
  • QUAD BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC ENCLOSURE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • 16 GAUGE 316 STAINLESS STEEL HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NEMA 6 X 6, 118 DEG X 118 DEG DISTRIBUTION/BEAM SPREAD
  • NUMBER OF LAMPS 1
  • APPLICATION WET LOCATION
  • KFS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number KFS400SS
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details