Hubbell Electrical Products Floodlight Fixture KFP250-76

Description
17 INCH W X 9 INCH D X 25 INCH H SIZE BRONZE FINISH CSA (CANADA AND US) APPROVAL TRUNNION MOUNTING QUAD BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, NEMA 4X, IP66 ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NUMBER OF LAMPS 1 APPLICATION HAZARDOUS LOCATION KFP MODEL
Datasheet
Description
17 INCH W X 9 INCH D X 25 INCH H SIZE BRONZE FINISH CSA (CANADA AND US) APPROVAL TRUNNION MOUNTING QUAD BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, NEMA 4X, IP66 ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NUMBER OF LAMPS 1 APPLICATION HAZARDOUS LOCATION KFP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - KFP250-76 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floodlight Fixture
KFP250-76
Floodlight Fixture KFP250-76
17 INCH W X 9 INCH D X 25 INCH H SIZE BRONZE FINISH CSA (CANADA AND US) APPROVAL TRUNNION MOUNTING QUAD BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, NEMA 4X, IP66 ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NUMBER OF LAMPS 1 APPLICATION HAZARDOUS LOCATION KFP MODEL
  • 17 INCH W X 9 INCH D X 25 INCH H SIZE
  • BRONZE FINISH
  • CSA (CANADA AND US) APPROVAL
  • TRUNNION MOUNTING
  • QUAD BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, NEMA 4X, IP66 ENCLOSURE
  • PULSE START METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NUMBER OF LAMPS 1
  • APPLICATION HAZARDOUS LOCATION
  • KFP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number KFP250-76
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details