Hubbell Electrical Products Floodlight Fixture KFL06030

Description
5.17 INCH D X 11.32 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER EPOXY/POLYESTER FINISH UL 1598, CSA C22.2 (CANADA AND US) APPROVAL CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4X, IP66 ENCLOSURE LED LAMP TYPE 60 W LAMP WATTAGE COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL 120 TO 277 VAC LAMP/BALLAST VOLTAGE GASKET MATERIAL HIGH TEMPERATURE SILICONE COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 70 RATED LIFE 100000 HR TEMPERATURE RATING -50 TO 55 DEG C
Datasheet
Description
5.17 INCH D X 11.32 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER EPOXY/POLYESTER FINISH UL 1598, CSA C22.2 (CANADA AND US) APPROVAL CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4X, IP66 ENCLOSURE LED LAMP TYPE 60 W LAMP WATTAGE COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL 120 TO 277 VAC LAMP/BALLAST VOLTAGE GASKET MATERIAL HIGH TEMPERATURE SILICONE COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 70 RATED LIFE 100000 HR TEMPERATURE RATING -50 TO 55 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - KFL06030 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floodlight Fixture
KFL06030
Floodlight Fixture KFL06030
5.17 INCH D X 11.32 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER EPOXY/POLYESTER FINISH UL 1598, CSA C22.2 (CANADA AND US) APPROVAL CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4X, IP66 ENCLOSURE LED LAMP TYPE 60 W LAMP WATTAGE COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL 120 TO 277 VAC LAMP/BALLAST VOLTAGE GASKET MATERIAL HIGH TEMPERATURE SILICONE COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 70 RATED LIFE 100000 HR TEMPERATURE RATING -50 TO 55 DEG C
  • 5.17 INCH D X 11.32 INCH H SIZE
  • ELECTROSTATICALLY APPLIED POWDER EPOXY/POLYESTER FINISH
  • UL 1598, CSA C22.2 (CANADA AND US) APPROVAL
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4X, IP66 ENCLOSURE
  • LED LAMP TYPE
  • 60 W LAMP WATTAGE
  • COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL
  • 120 TO 277 VAC LAMP/BALLAST VOLTAGE
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • COLOR TEMPERATURE 5000 K
  • COLOR RENDERING INDEX 70
  • RATED LIFE 100000 HR
  • TEMPERATURE RATING -50 TO 55 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number KFL06030
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details