PHOSPHATE TREATED BAKED HIGH GLOSS WHITE ENAMEL PAINTED FINISH
48 INCH
24 INCH
3-1/8 INCH
4 FT LAMP LENGTH
4 FT NOMINAL LENGTH
2 FT NOMINAL WIDTH
ELECTRONIC, INSTANT START BALLAST TYPE
4 LAMP(S)
NO LAMP INCLUDED
32T8 LAMP TYPE
32/30/28/25 W LAMP WATTAGE
120 TO 277 V LAMP/BALLAST VOLTAGE
#12 PATTERN ACRYLIC LENS TYPE
WHITE FLUSH STEEL DOOR
T-BAR/LAY-IN TRIM TYPE
WIHUBB[TM] BRAND
APPROVAL UL 1598, CUL, CSA
JT8 MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
PHOSPHATE TREATED BAKED HIGH GLOSS WHITE ENAMEL PAINTED FINISH
48 INCH
24 INCH
3-1/8 INCH
4 FT LAMP LENGTH
4 FT NOMINAL LENGTH
2 FT NOMINAL WIDTH
ELECTRONIC, INSTANT START BALLAST TYPE
4 LAMP(S)
NO LAMP INCLUDED
32T8 LAMP TYPE
32/30/28/25 W LAMP WATTAGE
120 TO 277 V LAMP/BALLAST VOLTAGE
#12 PATTERN ACRYLIC LENS TYPE
WHITE FLUSH STEEL DOOR
T-BAR/LAY-IN TRIM TYPE
WIHUBB[TM] BRAND
APPROVAL UL 1598, CUL, CSA
JT8 MODEL
PHOSPHATE TREATED BAKED HIGH GLOSS WHITE ENAMEL PAINTED FINISH
48 INCH
24 INCH
3-1/8 INCH
4 FT LAMP LENGTH
4 FT NOMINAL LENGTH
2 FT NOMINAL WIDTH
ELECTRONIC, INSTANT START BALLAST TYPE
4 LAMP(S)
NO LAMP INCLUDED
32T8 LAMP TYPE
32/30/28/25 W LAMP WATTAGE
120 TO 277 V LAMP/BALLAST VOLTAGE
#12 PATTERN ACRYLIC LENS TYPE
WHITE FLUSH STEEL DOOR
T-BAR/LAY-IN TRIM TYPE
WIHUBB[TM] BRAND
APPROVAL UL 1598, CUL, CSA
JT8 MODEL
PHOSPHATE TREATED BAKED HIGH GLOSS WHITE ENAMEL PAINTED FINISH