Wiegmann Multipurpose Wall Mount Enclosure JIC040403

Description
" ONE DOOR, HANDY TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 3 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER JIC MODEL "
Datasheet
Description
" ONE DOOR, HANDY TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 3 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER JIC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - JIC040403 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
JIC040403
Multipurpose Wall Mount Enclosure JIC040403
" ONE DOOR, HANDY TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 3 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER JIC MODEL "

"

  • ONE DOOR, HANDY TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 4 INCH
  • 4 INCH
  • 3 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • SCREW-ON COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • JIC MODEL

"

Supplier's Site Datasheet
WIEG Wall Mount - JIC040403 - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
JIC040403
WIEG Wall Mount JIC040403
TO BE DISC. - W/O SUB

TO BE DISC. - W/O SUB

Supplier's Site

Technical Specifications

  Wiegmann Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number JIC040403 JIC040403
Product Name Multipurpose Wall Mount Enclosure WIEG Wall Mount
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Depth 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AP-I-EP-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details