Wiegmann Multipurpose Wall Mount Enclosure JIC0403025

Description
" ONE DOOR, HANDY TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.88 INCH 4.25 INCH 2.63 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER JIC MODEL "
Datasheet
Description
" ONE DOOR, HANDY TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.88 INCH 4.25 INCH 2.63 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER JIC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - JIC0403025 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
JIC0403025
Multipurpose Wall Mount Enclosure JIC0403025
" ONE DOOR, HANDY TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2.88 INCH 4.25 INCH 2.63 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER JIC MODEL "

"

  • ONE DOOR, HANDY TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 2.88 INCH
  • 4.25 INCH
  • 2.63 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • SCREW-ON COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • JIC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number JIC0403025
Product Name Multipurpose Wall Mount Enclosure
Length 4.25 inch (108 mm)
Width 2.88 inch (73.15 mm)
Depth 2.63 inch (66.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418G8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details