Hubbell Incorporated Occupancy Sensor/Switch IWSZPMW

Description
WALL SWITCH OCCUPANCY SENSORS TYPE 2.75 INCH W X 1.625 INCH D X 4.5 INCH H SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 120/277 VAC VOLTAGE RATING WALL MOUNTING 800 W AT 120 VAC (INCANDESCENT), 1000 W AT 120 VAC (FLUORESCENT), 1/6 HP AT 120 VAC, 1800 W AT 277 VAC (FLUORESCENT), 1/6 HP AT 277 VAC LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 900 SQ FT AREA COVERAGE INCANDESCENT/FLUORES CENT LOAD TYPE 30 MIN (FULLY), 30 SEC (FULLY) TIME DELAY OPERATING TEMPERATURE 32 TO 122 DEG F IWSZP MODEL
Datasheet
Description
WALL SWITCH OCCUPANCY SENSORS TYPE 2.75 INCH W X 1.625 INCH D X 4.5 INCH H SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 120/277 VAC VOLTAGE RATING WALL MOUNTING 800 W AT 120 VAC (INCANDESCENT), 1000 W AT 120 VAC (FLUORESCENT), 1/6 HP AT 120 VAC, 1800 W AT 277 VAC (FLUORESCENT), 1/6 HP AT 277 VAC LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 900 SQ FT AREA COVERAGE INCANDESCENT/FLUORES CENT LOAD TYPE 30 MIN (FULLY), 30 SEC (FULLY) TIME DELAY OPERATING TEMPERATURE 32 TO 122 DEG F IWSZP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - IWSZPMW - Hubbell Incorporated
Orange, CT, USA
Occupancy Sensor/Switch
IWSZPMW
Occupancy Sensor/Switch IWSZPMW
WALL SWITCH OCCUPANCY SENSORS TYPE 2.75 INCH W X 1.625 INCH D X 4.5 INCH H SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 120/277 VAC VOLTAGE RATING WALL MOUNTING 800 W AT 120 VAC (INCANDESCENT), 1000 W AT 120 VAC (FLUORESCENT), 1/6 HP AT 120 VAC, 1800 W AT 277 VAC (FLUORESCENT), 1/6 HP AT 277 VAC LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 900 SQ FT AREA COVERAGE INCANDESCENT/FLUORES CENT LOAD TYPE 30 MIN (FULLY), 30 SEC (FULLY) TIME DELAY OPERATING TEMPERATURE 32 TO 122 DEG F IWSZP MODEL
  • WALL SWITCH OCCUPANCY SENSORS TYPE
  • 2.75 INCH W X 1.625 INCH D X 4.5 INCH H SIZE
  • WHITE FINISH
  • UL, CUL APPROVAL
  • INDOOR APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • WALL MOUNTING
  • 800 W AT 120 VAC (INCANDESCENT), 1000 W AT 120 VAC (FLUORESCENT), 1/6 HP AT 120 VAC, 1800 W AT 277 VAC (FLUORESCENT), 1/6 HP AT 277 VAC LOAD RATING
  • 180 DEG FIELD OF VIEW
  • PASSIVE INFRARED SENSOR TYPE
  • 900 SQ FT AREA COVERAGE
  • INCANDESCENT/FLUORESCENT LOAD TYPE
  • 30 MIN (FULLY), 30 SEC (FULLY) TIME DELAY
  • OPERATING TEMPERATURE 32 TO 122 DEG F
  • IWSZP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Motion and Occupancy Detectors
Product Number IWSZPMW
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 7191879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
View Details
Type 18.41 - PIR movement detectors 10A - 184182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details